Vishay Intertechnology, Inc. 178 OHM 4W Resistor CMF50178R00FHEB

Description
RES 178 OHM 1/4W 1% AXIAL Product overview: CMF50178R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 178 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 178 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50178R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 178 OHM 1/4W 1% AXIAL Product overview: CMF50178R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 178 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 178 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50178R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
178 OHM 4W Resistor - 53-CMF50178R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
178 OHM 4W Resistor
53-CMF50178R00FHEB
178 OHM 4W Resistor 53-CMF50178R00FHEB
RES 178 OHM 1/4W 1% AXIAL Product overview: CMF50178R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 178 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 178 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50178R00FHEB can be used for catalog matching and distributor lookup.

RES 178 OHM 1/4W 1% AXIAL Product overview: CMF50178R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 178 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 178 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50178R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 178 OHM 1/4W 1% AXIAL - CMF50178R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/4W 1% AXIAL
CMF50178R00FHEB
RES 178 OHM 1/4W 1% AXIAL CMF50178R00FHEB
RES 178ohm 1/4W 1% AXIAL

RES 178ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF178QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF178QFTR-ND
Through Hole Resistors CMF178QFTR-ND
178 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF178QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF178QFCT-ND
Through Hole Resistors CMF178QFCT-ND
178 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 178 1% T-2 Eb E3 Vishay - 67P5968 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 178 1% T-2 Eb E3 Vishay
67P5968
Cmf-50 178 1% T-2 Eb E3 Vishay 67P5968
CMF-50 178 1% T-2 EB e3

CMF-50 178 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF50178R00FHEB CMF50178R00FHEB CMF178QFTR-ND 67P5968
Product Name 178 OHM 4W Resistor RES 178 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 178 1% T-2 Eb E3 Vishay
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details