Vishay Intertechnology, Inc. RES 174 OHM 1% 50PPM 1/4W CMF50174R00FHEB

Description
RES 174ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 174ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1% 50PPM 1/4W - CMF50174R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1% 50PPM 1/4W
CMF50174R00FHEB
RES 174 OHM 1% 50PPM 1/4W CMF50174R00FHEB
RES 174ohm 1% 50PPM 1/4W

RES 174ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF174QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF174QFTR-ND
Through Hole Resistors CMF174QFTR-ND
174 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF174QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF174QFCT-ND
Through Hole Resistors CMF174QFCT-ND
174 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50174R00FHEB CMF174QFTR-ND
Product Name RES 174 OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details