Vishay Intertechnology, Inc. RES 174K OHM 1/4W 1% AXIAL CMF50174K00FHEB

Description
RES 174Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 174Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/4W 1% AXIAL - CMF50174K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/4W 1% AXIAL
CMF50174K00FHEB
RES 174K OHM 1/4W 1% AXIAL CMF50174K00FHEB
RES 174Kohm 1/4W 1% AXIAL

RES 174Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF174KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF174KQFTR-ND
Through Hole Resistors CMF174KQFTR-ND
174 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 174K 1% T-2 Eb E3 Vishay - 67P5961 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 174K 1% T-2 Eb E3 Vishay
67P5961
Cmf-50 174K 1% T-2 Eb E3 Vishay 67P5961
CMF-50 174K 1% T-2 EB e3

CMF-50 174K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50174K00FHEB CMF174KQFTR-ND 67P5961
Product Name RES 174K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 174K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details