Vishay Intertechnology, Inc. RES 174K OHM 1/4W .1% AXIAL CMF50174K00BEBF

Description
RES 174Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 174Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/4W .1% AXIAL - CMF50174K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/4W .1% AXIAL
CMF50174K00BEBF
RES 174K OHM 1/4W .1% AXIAL CMF50174K00BEBF
RES 174Kohm 1/4W .1% AXIAL

RES 174Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50174K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50174K00BEBF-ND
Through Hole Resistors CMF50174K00BEBF-ND
174 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 174K .1% T-9 B14 Vishay - 67P5960 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 174K .1% T-9 B14 Vishay
67P5960
Cmf-50 174K .1% T-9 B14 Vishay 67P5960
CMF-50 174K .1% T-9 B14

CMF-50 174K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50174K00BEBF CMF50174K00BEBF-ND 67P5960
Product Name RES 174K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 174K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details