Vishay Intertechnology, Inc. RES 16.9 OHM 1/4W 1% AXIAL CMF5016R900FHEB

Description
RES 16.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1/4W 1% AXIAL - CMF5016R900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/4W 1% AXIAL
CMF5016R900FHEB
RES 16.9 OHM 1/4W 1% AXIAL CMF5016R900FHEB
RES 16.9ohm 1/4W 1% AXIAL

RES 16.9ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF16.9QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF16.9QFTR-ND
Through Hole Resistors CMF16.9QFTR-ND
16.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF16.9QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF16.9QFCT-ND
Through Hole Resistors CMF16.9QFCT-ND
16.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
16.9 OHM 4W Resistor - 53-CMF5016R900FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16.9 OHM 4W Resistor
53-CMF5016R900FHEB
16.9 OHM 4W Resistor 53-CMF5016R900FHEB
RES 16.9 OHM 1/4W 1% AXIAL Product overview: CMF5016R900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.9 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.9 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5016R900FHEB can be used for catalog matching and distributor lookup.

RES 16.9 OHM 1/4W 1% AXIAL Product overview: CMF5016R900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.9 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.9 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5016R900FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 16.9 1% T-2 Eb E3 Vishay - 67P5915 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 16.9 1% T-2 Eb E3 Vishay
67P5915
Cmf-50 16.9 1% T-2 Eb E3 Vishay 67P5915
CMF-50 16.9 1% T-2 EB e3

CMF-50 16.9 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5016R900FHEB CMF16.9QFTR-ND 53-CMF5016R900FHEB 67P5915
Product Name RES 16.9 OHM 1/4W 1% AXIAL Through Hole Resistors 16.9 OHM 4W Resistor Cmf-50 16.9 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details