Vishay Intertechnology, Inc. RES 16.5 OHM 1% 50PPM 1/4W CMF5016R500FHEB

Description
RES 16.5ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 16.5ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1% 50PPM 1/4W - CMF5016R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1% 50PPM 1/4W
CMF5016R500FHEB
RES 16.5 OHM 1% 50PPM 1/4W CMF5016R500FHEB
RES 16.5ohm 1% 50PPM 1/4W

RES 16.5ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF16.5QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF16.5QFTR-ND
Through Hole Resistors CMF16.5QFTR-ND
16.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 16.5 1% T-2 Eb E3 Vishay - 67P5914 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 16.5 1% T-2 Eb E3 Vishay
67P5914
Cmf-50 16.5 1% T-2 Eb E3 Vishay 67P5914
CMF-50 16.5 1% T-2 EB e3

CMF-50 16.5 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5016R500FHEB CMF16.5QFTR-ND 67P5914
Product Name RES 16.5 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 16.5 1% T-2 Eb E3 Vishay
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details