Vishay Intertechnology, Inc. Through Hole Resistors CMF5016R200FHEB

Description
16.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF16.2QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF16.2QFTR-ND
Through Hole Resistors CMF16.2QFTR-ND
16.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.2 OHM 1/4W 1% AXIAL - CMF5016R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/4W 1% AXIAL
CMF5016R200FHEB
RES 16.2 OHM 1/4W 1% AXIAL CMF5016R200FHEB
RES 16.2ohm 1/4W 1% AXIAL

RES 16.2ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 16.2 1% T-2 Eb E3 Vishay - 67P5911 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 16.2 1% T-2 Eb E3 Vishay
67P5911
Cmf-50 16.2 1% T-2 Eb E3 Vishay 67P5911
CMF-50 16.2 1% T-2 EB e3

CMF-50 16.2 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF16.2QFTR-ND CMF5016R200FHEB 67P5911
Product Name Through Hole Resistors RES 16.2 OHM 1/4W 1% AXIAL Cmf-50 16.2 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details