Vishay Intertechnology, Inc. RES 16.9K OHM 1/4W 1% AXIAL CMF5016K900FKR6

Description
RES 16.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/4W 1% AXIAL - CMF5016K900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/4W 1% AXIAL
CMF5016K900FKR6
RES 16.9K OHM 1/4W 1% AXIAL CMF5016K900FKR6
RES 16.9Kohm 1/4W 1% AXIAL

RES 16.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5016K900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5016K900FKR6-ND
Through Hole Resistors CMF5016K900FKR6-ND
16.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,169Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4942 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,169Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4942
Resistor,metal Film,169Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4942
Resistor,Metal Film,169KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,169KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5016K900FKR6 CMF5016K900FKR6-ND 40C4942
Product Name RES 16.9K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,169Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details