Vishay Intertechnology, Inc. RES 16.9K OHM 1/4W 1% AXIAL CMF5016K900FKEA

Description
RES 16.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/4W 1% AXIAL - CMF5016K900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/4W 1% AXIAL
CMF5016K900FKEA
RES 16.9K OHM 1/4W 1% AXIAL CMF5016K900FKEA
RES 16.9Kohm 1/4W 1% AXIAL

RES 16.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5016K900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5016K900FKEA-ND
Through Hole Resistors CMF5016K900FKEA-ND
16.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5016K900FKEA CMF5016K900FKEA-ND
Product Name RES 16.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers