Vishay Intertechnology, Inc. RES 16.6K OHM 1/4W 1% AXIAL CMF5016K600FKBF

Description
RES 16.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.6K OHM 1/4W 1% AXIAL - CMF5016K600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.6K OHM 1/4W 1% AXIAL
CMF5016K600FKBF
RES 16.6K OHM 1/4W 1% AXIAL CMF5016K600FKBF
RES 16.6Kohm 1/4W 1% AXIAL

RES 16.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5016K600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5016K600FKBF-ND
Through Hole Resistors CMF5016K600FKBF-ND
16.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 16.6K 1% T-1 B14 Vishay - 67P5903 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 16.6K 1% T-1 B14 Vishay
67P5903
Cmf-50 16.6K 1% T-1 B14 Vishay 67P5903
CMF-50 16.6K 1% T-1 B14

CMF-50 16.6K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5016K600FKBF CMF5016K600FKBF-ND 67P5903
Product Name RES 16.6K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 16.6K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details