Vishay Intertechnology, Inc. Metal Film Resistors - CMF5016K500FKEA

Description
Metal Film Resistors - Through Hole CMF-50 16.5K 1% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 16.5K 1% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5016K500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5016K500FKEA
Metal Film Resistors - CMF5016K500FKEA
Metal Film Resistors - Through Hole CMF-50 16.5K 1% T-1 EA e3

Metal Film Resistors - Through Hole CMF-50 16.5K 1% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF5016K500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5016K500FKEA-ND
Through Hole Resistors CMF5016K500FKEA-ND
16.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 16.5K 1% T-1 Ea E3 Vishay - 67P5902 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 16.5K 1% T-1 Ea E3 Vishay
67P5902
Cmf-50 16.5K 1% T-1 Ea E3 Vishay 67P5902
CMF-50 16.5K 1% T-1 EA e3

CMF-50 16.5K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5016K500FKEA CMF5016K500FKEA-ND 67P5902
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 16.5K 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers