Vishay Intertechnology, Inc. Through Hole Resistors CMF5016K500FKBF

Description
16.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5016K500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5016K500FKBF-ND
Through Hole Resistors CMF5016K500FKBF-ND
16.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5016K500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5016K500FKBF
Metal Film Resistors - CMF5016K500FKBF
Metal Film Resistors - Through Hole CMF-50 16.5K 1% T-1 B14

Metal Film Resistors - Through Hole CMF-50 16.5K 1% T-1 B14

Supplier's Site
Cmf-50 16.5K 1% T-1 B14 Vishay - 67P5901 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 16.5K 1% T-1 B14 Vishay
67P5901
Cmf-50 16.5K 1% T-1 B14 Vishay 67P5901
CMF-50 16.5K 1% T-1 B14

CMF-50 16.5K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5016K500FKBF-ND CMF5016K500FKBF 67P5901
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 16.5K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details