Vishay Intertechnology, Inc. RES 16.2K OHM 1/4W 1% AXIAL CMF5016K200FKEB

Description
RES 16.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/4W 1% AXIAL - CMF5016K200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/4W 1% AXIAL
CMF5016K200FKEB
RES 16.2K OHM 1/4W 1% AXIAL CMF5016K200FKEB
RES 16.2Kohm 1/4W 1% AXIAL

RES 16.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5016K200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5016K200FKEB-ND
Through Hole Resistors CMF5016K200FKEB-ND
16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 16.2K 1% T-1 Eb E3 Vishay - 67P5893 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 16.2K 1% T-1 Eb E3 Vishay
67P5893
Cmf-50 16.2K 1% T-1 Eb E3 Vishay 67P5893
CMF-50 16.2K 1% T-1 EB e3

CMF-50 16.2K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5016K200FKEB CMF5016K200FKEB-ND 67P5893
Product Name RES 16.2K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 16.2K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details