Vishay Intertechnology, Inc. RES 16.2K OHM 1/4W 1% AXIAL CMF5016K200FKEA

Description
RES 16.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/4W 1% AXIAL - CMF5016K200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/4W 1% AXIAL
CMF5016K200FKEA
RES 16.2K OHM 1/4W 1% AXIAL CMF5016K200FKEA
RES 16.2Kohm 1/4W 1% AXIAL

RES 16.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5016K200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5016K200FKEA-ND
Through Hole Resistors CMF5016K200FKEA-ND
16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 16.2K 1% T-1 Ea E3 Vishay - 67P5892 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 16.2K 1% T-1 Ea E3 Vishay
67P5892
Cmf-50 16.2K 1% T-1 Ea E3 Vishay 67P5892
CMF-50 16.2K 1% T-1 EA e3

CMF-50 16.2K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5016K200FKEA CMF5016K200FKEA-ND 67P5892
Product Name RES 16.2K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 16.2K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details