Vishay Intertechnology, Inc. RES 16.2K OHM 1/4W .5% AXIAL CMF5016K200DHRE

Description
RES 16.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/4W .5% AXIAL - CMF5016K200DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/4W .5% AXIAL
CMF5016K200DHRE
RES 16.2K OHM 1/4W .5% AXIAL CMF5016K200DHRE
RES 16.2Kohm 1/4W .5% AXIAL

RES 16.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5016K200DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5016K200DHRE-ND
Through Hole Resistors CMF5016K200DHRE-ND
16.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 16.2K .5% T-2 R36 Vishay - 67P5888 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 16.2K .5% T-2 R36 Vishay
67P5888
Cmf-50 16.2K .5% T-2 R36 Vishay 67P5888
CMF-50 16.2K .5% T-2 R36

CMF-50 16.2K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5016K200DHRE CMF5016K200DHRE-ND 67P5888
Product Name RES 16.2K OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 16.2K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details