Vishay Intertechnology, Inc. RES 16.2K OHM 1/4W .5% AXIAL CMF5016K200DHR6

Description
RES 16.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/4W .5% AXIAL - CMF5016K200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/4W .5% AXIAL
CMF5016K200DHR6
RES 16.2K OHM 1/4W .5% AXIAL CMF5016K200DHR6
RES 16.2Kohm 1/4W .5% AXIAL

RES 16.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5016K200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5016K200DHR6-ND
Through Hole Resistors CMF5016K200DHR6-ND
16.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5016K200DHR6 CMF5016K200DHR6-ND
Product Name RES 16.2K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details