Vishay Intertechnology, Inc. RES 16.2K OHM 1/4W .5% AXIAL CMF5016K200DHEK

Description
RES 16.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/4W .5% AXIAL - CMF5016K200DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/4W .5% AXIAL
CMF5016K200DHEK
RES 16.2K OHM 1/4W .5% AXIAL CMF5016K200DHEK
RES 16.2Kohm 1/4W .5% AXIAL

RES 16.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5016K200DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5016K200DHEK-ND
Through Hole Resistors CMF5016K200DHEK-ND
16.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 16.2K .5% T-2 Ek E3 Vishay - 67P5887 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 16.2K .5% T-2 Ek E3 Vishay
67P5887
Cmf-50 16.2K .5% T-2 Ek E3 Vishay 67P5887
CMF-50 16.2K .5% T-2 EK e3

CMF-50 16.2K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5016K200DHEK CMF5016K200DHEK-ND 67P5887
Product Name RES 16.2K OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 16.2K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details