Vishay Intertechnology, Inc. RES 16.2K OHM 1/4W .5% AXIAL CMF5016K200DHEB

Description
RES 16.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/4W .5% AXIAL - CMF5016K200DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/4W .5% AXIAL
CMF5016K200DHEB
RES 16.2K OHM 1/4W .5% AXIAL CMF5016K200DHEB
RES 16.2Kohm 1/4W .5% AXIAL

RES 16.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5016K200DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5016K200DHEB-ND
Through Hole Resistors CMF5016K200DHEB-ND
16.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5016K200DHEB CMF5016K200DHEB-ND
Product Name RES 16.2K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers