Vishay Intertechnology, Inc. Through Hole Resistors CMF5016K200DHBF

Description
16.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5016K200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5016K200DHBF-ND
Through Hole Resistors CMF5016K200DHBF-ND
16.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.2K OHM 1/4W .5% AXIAL - CMF5016K200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/4W .5% AXIAL
CMF5016K200DHBF
RES 16.2K OHM 1/4W .5% AXIAL CMF5016K200DHBF
RES 16.2Kohm 1/4W .5% AXIAL

RES 16.2Kohm 1/4W .5% AXIAL

Supplier's Site
Resistor,metal Film,162Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C4935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C4935
Resistor,metal Film,162Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C4935
Resistor,Metal Film,162KOhms,200WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,162KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5016K200DHBF-ND CMF5016K200DHBF 40C4935
Product Name Through Hole Resistors RES 16.2K OHM 1/4W .5% AXIAL Resistor,metal Film,162Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details