Vishay Intertechnology, Inc. Metal Film Resistors - CMF5016K100FKBF

Description
Metal Film Resistors - Through Hole CMF-50 16.1K 1% T-1 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 16.1K 1% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5016K100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5016K100FKBF
Metal Film Resistors - CMF5016K100FKBF
Metal Film Resistors - Through Hole CMF-50 16.1K 1% T-1 B14

Metal Film Resistors - Through Hole CMF-50 16.1K 1% T-1 B14

Supplier's Site
Through Hole Resistors - CMF5016K100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5016K100FKBF-ND
Through Hole Resistors CMF5016K100FKBF-ND
16.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 16.1K 1% T-1 B14 Vishay - 67P5884 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 16.1K 1% T-1 B14 Vishay
67P5884
Cmf-50 16.1K 1% T-1 B14 Vishay 67P5884
CMF-50 16.1K 1% T-1 B14

CMF-50 16.1K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5016K100FKBF CMF5016K100FKBF-ND 67P5884
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 16.1K 1% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details