Vishay Intertechnology, Inc. Metal Film Resistors - CMF50169R00FKEK

Description
Metal Film Resistors - Through Hole CMF-50 169 1% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 169 1% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50169R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50169R00FKEK
Metal Film Resistors - CMF50169R00FKEK
Metal Film Resistors - Through Hole CMF-50 169 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-50 169 1% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF50169R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50169R00FKEK-ND
Through Hole Resistors CMF50169R00FKEK-ND
169 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 169 1% T-1 Ek E3 Vishay - 67P5937 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 169 1% T-1 Ek E3 Vishay
67P5937
Cmf-50 169 1% T-1 Ek E3 Vishay 67P5937
CMF-50 169 1% T-1 EK e3

CMF-50 169 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50169R00FKEK CMF50169R00FKEK-ND 67P5937
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 169 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details