Vishay Intertechnology, Inc. RES 169K OHM 1/4W 1% AXIAL CMF50169K00FHEB

Description
RES 169Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 169Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/4W 1% AXIAL - CMF50169K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/4W 1% AXIAL
CMF50169K00FHEB
RES 169K OHM 1/4W 1% AXIAL CMF50169K00FHEB
RES 169Kohm 1/4W 1% AXIAL

RES 169Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF169KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF169KQFTR-ND
Through Hole Resistors CMF169KQFTR-ND
169 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 169K 1% T-2 Eb E3 Vishay - 67P5933 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 169K 1% T-2 Eb E3 Vishay
67P5933
Cmf-50 169K 1% T-2 Eb E3 Vishay 67P5933
CMF-50 169K 1% T-2 EB e3

CMF-50 169K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50169K00FHEB CMF169KQFTR-ND 67P5933
Product Name RES 169K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 169K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details