Vishay Intertechnology, Inc. RES 165 OHM 1/4W 1% AXIAL CMF50165R00FKR6

Description
RES 165ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/4W 1% AXIAL - CMF50165R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/4W 1% AXIAL
CMF50165R00FKR6
RES 165 OHM 1/4W 1% AXIAL CMF50165R00FKR6
RES 165ohm 1/4W 1% AXIAL

RES 165ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50165R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50165R00FKR6-ND
Through Hole Resistors CMF50165R00FKR6-ND
165 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 165 1% T-1 Re6 Vishay - 67P5932 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 165 1% T-1 Re6 Vishay
67P5932
Cmf-50 165 1% T-1 Re6 Vishay 67P5932
CMF-50 165 1% T-1 RE6

CMF-50 165 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50165R00FKR6 CMF50165R00FKR6-ND 67P5932
Product Name RES 165 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 165 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details