Vishay Intertechnology, Inc. RES 165 OHM 1/4W 1% AXIAL CMF50165R00FKEB

Description
RES 165ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/4W 1% AXIAL - CMF50165R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/4W 1% AXIAL
CMF50165R00FKEB
RES 165 OHM 1/4W 1% AXIAL CMF50165R00FKEB
RES 165ohm 1/4W 1% AXIAL

RES 165ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50165R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50165R00FKEB-ND
Through Hole Resistors CMF50165R00FKEB-ND
165 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 165 1% T-1 Eb E3 Vishay - 67P5931 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 165 1% T-1 Eb E3 Vishay
67P5931
Cmf-50 165 1% T-1 Eb E3 Vishay 67P5931
CMF-50 165 1% T-1 EB e3

CMF-50 165 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50165R00FKEB CMF50165R00FKEB-ND 67P5931
Product Name RES 165 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 165 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details