Vishay Intertechnology, Inc. 165 OHM 4W Resistor CMF50165R00FHEB

Description
RES 165 OHM 1/4W 1% AXIAL Product overview: CMF50165R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 165 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50165R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 165 OHM 1/4W 1% AXIAL Product overview: CMF50165R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 165 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50165R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
165 OHM 4W Resistor - 53-CMF50165R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
165 OHM 4W Resistor
53-CMF50165R00FHEB
165 OHM 4W Resistor 53-CMF50165R00FHEB
RES 165 OHM 1/4W 1% AXIAL Product overview: CMF50165R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 165 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50165R00FHEB can be used for catalog matching and distributor lookup.

RES 165 OHM 1/4W 1% AXIAL Product overview: CMF50165R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 165 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50165R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF165QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF165QFTR-ND
Through Hole Resistors CMF165QFTR-ND
165 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF165QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF165QFCT-ND
Through Hole Resistors CMF165QFCT-ND
165 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 165 OHM 1/4W 1% AXIAL - CMF50165R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/4W 1% AXIAL
CMF50165R00FHEB
RES 165 OHM 1/4W 1% AXIAL CMF50165R00FHEB
RES 165ohm 1/4W 1% AXIAL

RES 165ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 165 1% T-2 Eb E3 Vishay - 67P5930 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 165 1% T-2 Eb E3 Vishay
67P5930
Cmf-50 165 1% T-2 Eb E3 Vishay 67P5930
CMF-50 165 1% T-2 EB e3

CMF-50 165 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF50165R00FHEB CMF165QFTR-ND CMF50165R00FHEB 67P5930
Product Name 165 OHM 4W Resistor Through Hole Resistors RES 165 OHM 1/4W 1% AXIAL Cmf-50 165 1% T-2 Eb E3 Vishay
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details