Vishay Intertechnology, Inc. Through Hole Resistors CMF50165K00FKR6

Description
165 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
165 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50165K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50165K00FKR6-ND
Through Hole Resistors CMF50165K00FKR6-ND
165 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 165K OHM 1/4W 1% AXIAL - CMF50165K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/4W 1% AXIAL
CMF50165K00FKR6
RES 165K OHM 1/4W 1% AXIAL CMF50165K00FKR6
RES 165Kohm 1/4W 1% AXIAL

RES 165Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,165Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,165Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4945
Resistor,metal Film,165Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4945
Resistor,Metal Film,165KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,165KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50165K00FKR6-ND CMF50165K00FKR6 40C4945
Product Name Through Hole Resistors RES 165K OHM 1/4W 1% AXIAL Resistor,metal Film,165Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details