Vishay Intertechnology, Inc. Through Hole Resistors CMF50162R00FHEB

Description
162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF162QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF162QFTR-ND
Through Hole Resistors CMF162QFTR-ND
162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF162QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF162QFCT-ND
Through Hole Resistors CMF162QFCT-ND
162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 162 OHM 1/4W 1% AXIAL - CMF50162R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/4W 1% AXIAL
CMF50162R00FHEB
RES 162 OHM 1/4W 1% AXIAL CMF50162R00FHEB
RES 162ohm 1/4W 1% AXIAL

RES 162ohm 1/4W 1% AXIAL

Supplier's Site
162 OHM 4W Resistor - 53-CMF50162R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
162 OHM 4W Resistor
53-CMF50162R00FHEB
162 OHM 4W Resistor 53-CMF50162R00FHEB
RES 162 OHM 1/4W 1% AXIAL Product overview: CMF50162R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 162 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 162 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50162R00FHEB can be used for catalog matching and distributor lookup.

RES 162 OHM 1/4W 1% AXIAL Product overview: CMF50162R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 162 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 162 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50162R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 162 1% T-2 Eb E3 Vishay - 67P5921 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 162 1% T-2 Eb E3 Vishay
67P5921
Cmf-50 162 1% T-2 Eb E3 Vishay 67P5921
CMF-50 162 1% T-2 EB e3

CMF-50 162 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF162QFTR-ND CMF50162R00FHEB 53-CMF50162R00FHEB 67P5921
Product Name Through Hole Resistors RES 162 OHM 1/4W 1% AXIAL 162 OHM 4W Resistor Cmf-50 162 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 162 ohms 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details