Vishay Intertechnology, Inc. RES 162K OHM 1/4W 1% AXIAL CMF50162K00FHEB

Description
RES 162Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/4W 1% AXIAL - CMF50162K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/4W 1% AXIAL
CMF50162K00FHEB
RES 162K OHM 1/4W 1% AXIAL CMF50162K00FHEB
RES 162Kohm 1/4W 1% AXIAL

RES 162Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF162KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF162KQFTR-ND
Through Hole Resistors CMF162KQFTR-ND
162 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 162K 1% T-2 Eb E3 Vishay - 67P5919 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 162K 1% T-2 Eb E3 Vishay
67P5919
Cmf-50 162K 1% T-2 Eb E3 Vishay 67P5919
CMF-50 162K 1% T-2 EB e3

CMF-50 162K 1% T-2 EB e3

Supplier's Site
Resistor - 127024892 - Radwell International
Willingboro, NJ, United States
Resistor
127024892
Resistor 127024892
RESISTOR, METAL FILM, 162 KOHM, 1/4WATT, 1% TOLERANCE, DIAMETER 1.65 MM, LENGTH 3.81 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, METAL FILM, 162 KOHM, 1/4WATT, 1% TOLERANCE, DIAMETER 1.65 MM, LENGTH 3.81 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50162K00FHEB CMF162KQFTR-ND 67P5919 127024892
Product Name RES 162K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 162K 1% T-2 Eb E3 Vishay Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms 162000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details