Vishay Intertechnology, Inc. RES 162K OHM 1/4W .1% AXIAL CMF50162K00BEEK

Description
RES 162Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/4W .1% AXIAL - CMF50162K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/4W .1% AXIAL
CMF50162K00BEEK
RES 162K OHM 1/4W .1% AXIAL CMF50162K00BEEK
RES 162Kohm 1/4W .1% AXIAL

RES 162Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50162K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50162K00BEEK-ND
Through Hole Resistors CMF50162K00BEEK-ND
162 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 162K .1% T-9 Ek E3 Vishay - 67P5918 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 162K .1% T-9 Ek E3 Vishay
67P5918
Cmf-50 162K .1% T-9 Ek E3 Vishay 67P5918
CMF-50 162K .1% T-9 EK e3

CMF-50 162K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50162K00BEEK CMF50162K00BEEK-ND 67P5918
Product Name RES 162K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 162K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details