Vishay Intertechnology, Inc. RES 15.8 OHM 1/4W 1% AXIAL CMF5015R800FHEK

Description
RES 15.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 1/4W 1% AXIAL - CMF5015R800FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/4W 1% AXIAL
CMF5015R800FHEK
RES 15.8 OHM 1/4W 1% AXIAL CMF5015R800FHEK
RES 15.8ohm 1/4W 1% AXIAL

RES 15.8ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5015R800FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015R800FHEK-ND
Through Hole Resistors CMF5015R800FHEK-ND
15.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 15.8 1% T-2 Ek E3 Vishay - 67P5844 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15.8 1% T-2 Ek E3 Vishay
67P5844
Cmf-50 15.8 1% T-2 Ek E3 Vishay 67P5844
CMF-50 15.8 1% T-2 EK e3

CMF-50 15.8 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015R800FHEK CMF5015R800FHEK-ND 67P5844
Product Name RES 15.8 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 15.8 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details