Vishay Intertechnology, Inc. RES 15.8 OHM 1/4W 1% AXIAL CMF5015R800FHEB

Description
RES 15.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 1/4W 1% AXIAL - CMF5015R800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/4W 1% AXIAL
CMF5015R800FHEB
RES 15.8 OHM 1/4W 1% AXIAL CMF5015R800FHEB
RES 15.8ohm 1/4W 1% AXIAL

RES 15.8ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF15.8QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.8QFTR-ND
Through Hole Resistors CMF15.8QFTR-ND
15.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 15.8 1% T-2 Eb E3 Vishay - 67P5843 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15.8 1% T-2 Eb E3 Vishay
67P5843
Cmf-50 15.8 1% T-2 Eb E3 Vishay 67P5843
CMF-50 15.8 1% T-2 EB e3

CMF-50 15.8 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015R800FHEB CMF15.8QFTR-ND 67P5843
Product Name RES 15.8 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 15.8 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers