Vishay Intertechnology, Inc. RES 15.4 OHM 1/4W 1% AXIAL CMF5015R400FKRE

Description
RES 15.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1/4W 1% AXIAL - CMF5015R400FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/4W 1% AXIAL
CMF5015R400FKRE
RES 15.4 OHM 1/4W 1% AXIAL CMF5015R400FKRE
RES 15.4ohm 1/4W 1% AXIAL

RES 15.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5015R400FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015R400FKRE-ND
Through Hole Resistors CMF5015R400FKRE-ND
15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 15.4 1% T-1 R36 Vishay - 67P5841 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15.4 1% T-1 R36 Vishay
67P5841
Cmf-50 15.4 1% T-1 R36 Vishay 67P5841
CMF-50 15.4 1% T-1 R36

CMF-50 15.4 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015R400FKRE CMF5015R400FKRE-ND 67P5841
Product Name RES 15.4 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 15.4 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details