Vishay Intertechnology, Inc. RES 15.4 OHM 1/4W 1% AXIAL CMF5015R400FKEA

Description
RES 15.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1/4W 1% AXIAL - CMF5015R400FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/4W 1% AXIAL
CMF5015R400FKEA
RES 15.4 OHM 1/4W 1% AXIAL CMF5015R400FKEA
RES 15.4ohm 1/4W 1% AXIAL

RES 15.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5015R400FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015R400FKEA-ND
Through Hole Resistors CMF5015R400FKEA-ND
15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5015R400FKEA CMF5015R400FKEA-ND
Product Name RES 15.4 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers