Vishay Intertechnology, Inc. Through Hole Resistors CMF5015R400FHEB

Description
15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF15.4QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.4QFTR-ND
Through Hole Resistors CMF15.4QFTR-ND
15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.4 OHM 1/4W 1% AXIAL - CMF5015R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/4W 1% AXIAL
CMF5015R400FHEB
RES 15.4 OHM 1/4W 1% AXIAL CMF5015R400FHEB
RES 15.4ohm 1/4W 1% AXIAL

RES 15.4ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 15.4 1% T-2 Eb E3 Vishay - 67P5839 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15.4 1% T-2 Eb E3 Vishay
67P5839
Cmf-50 15.4 1% T-2 Eb E3 Vishay 67P5839
CMF-50 15.4 1% T-2 EB e3

CMF-50 15.4 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF15.4QFTR-ND CMF5015R400FHEB 67P5839
Product Name Through Hole Resistors RES 15.4 OHM 1/4W 1% AXIAL Cmf-50 15.4 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15.4 ohms 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details