Vishay Intertechnology, Inc. Metal Film Resistors - CMF5015R000GKBF

Description
Metal Film Resistors - Through Hole CMF-50 15 2% T-1 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 15 2% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5015R000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5015R000GKBF
Metal Film Resistors - CMF5015R000GKBF
Metal Film Resistors - Through Hole CMF-50 15 2% T-1 B14

Metal Film Resistors - Through Hole CMF-50 15 2% T-1 B14

Supplier's Site
Through Hole Resistors - CMF5015R000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015R000GKBF-ND
Through Hole Resistors CMF5015R000GKBF-ND
15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 15 2% T-1 B14 Vishay - 67P5837 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15 2% T-1 B14 Vishay
67P5837
Cmf-50 15 2% T-1 B14 Vishay 67P5837
CMF-50 15 2% T-1 B14

CMF-50 15 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015R000GKBF CMF5015R000GKBF-ND 67P5837
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 15 2% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details