Vishay Precision Group Cmf-50 15 1% T-1 Re7 Vishay CMF5015R000FKR7

Description
CMF-50 15 1% T-1 RE7
Description
CMF-50 15 1% T-1 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-50 15 1% T-1 Re7 Vishay - 67P5835 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15 1% T-1 Re7 Vishay
67P5835
Cmf-50 15 1% T-1 Re7 Vishay 67P5835
CMF-50 15 1% T-1 RE7

CMF-50 15 1% T-1 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P5835
Product Name Cmf-50 15 1% T-1 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details