Vishay Intertechnology, Inc. RES 15 OHM 1/4W 1% AXIAL CMF5015R000FKEA

Description
RES 15ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/4W 1% AXIAL - CMF5015R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/4W 1% AXIAL
CMF5015R000FKEA
RES 15 OHM 1/4W 1% AXIAL CMF5015R000FKEA
RES 15ohm 1/4W 1% AXIAL

RES 15ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5015R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015R000FKEA-ND
Through Hole Resistors CMF5015R000FKEA-ND
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 15 1% T-1 Ea E3 Vishay - 67P5833 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15 1% T-1 Ea E3 Vishay
67P5833
Cmf-50 15 1% T-1 Ea E3 Vishay 67P5833
CMF-50 15 1% T-1 EA e3

CMF-50 15 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015R000FKEA CMF5015R000FKEA-ND 67P5833
Product Name RES 15 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 15 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details