Vishay Intertechnology, Inc. RES 15 OHM 1/4W 1% AXIAL CMF5015R000FHEK

Description
RES 15ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/4W 1% AXIAL - CMF5015R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/4W 1% AXIAL
CMF5015R000FHEK
RES 15 OHM 1/4W 1% AXIAL CMF5015R000FHEK
RES 15ohm 1/4W 1% AXIAL

RES 15ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5015R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015R000FHEK-ND
Through Hole Resistors CMF5015R000FHEK-ND
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 15 1% T-2 Ek E3 Vishay - 67P5832 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15 1% T-2 Ek E3 Vishay
67P5832
Cmf-50 15 1% T-2 Ek E3 Vishay 67P5832
CMF-50 15 1% T-2 EK e3

CMF-50 15 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015R000FHEK CMF5015R000FHEK-ND 67P5832
Product Name RES 15 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 15 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details