Vishay Intertechnology, Inc. 15.0 OHM 4W Resistor CMF5015R000FHEB

Description
RES 15.0 OHM 1/4W 1% AXIAL Product overview: CMF5015R000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15.0 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5015R000FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 15.0 OHM 1/4W 1% AXIAL Product overview: CMF5015R000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15.0 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5015R000FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.0 OHM 4W Resistor - 53-CMF5015R000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15.0 OHM 4W Resistor
53-CMF5015R000FHEB
15.0 OHM 4W Resistor 53-CMF5015R000FHEB
RES 15.0 OHM 1/4W 1% AXIAL Product overview: CMF5015R000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15.0 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5015R000FHEB can be used for catalog matching and distributor lookup.

RES 15.0 OHM 1/4W 1% AXIAL Product overview: CMF5015R000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15.0 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5015R000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 15.0 OHM 1/4W 1% AXIAL - CMF5015R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0 OHM 1/4W 1% AXIAL
CMF5015R000FHEB
RES 15.0 OHM 1/4W 1% AXIAL CMF5015R000FHEB
RES 15.0ohm 1/4W 1% AXIAL

RES 15.0ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF15.0QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.0QFCT-ND
Through Hole Resistors CMF15.0QFCT-ND
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF15.0QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.0QFTR-ND
Through Hole Resistors CMF15.0QFTR-ND
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CMF5015R000FHEB CMF5015R000FHEB CMF15.0QFCT-ND
Product Name 15.0 OHM 4W Resistor RES 15.0 OHM 1/4W 1% AXIAL Through Hole Resistors
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details