Vishay Intertechnology, Inc. RES 15 OHM 1/4W .1% AXIAL CMF5015R000BEBF

Description
RES 15ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/4W .1% AXIAL - CMF5015R000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/4W .1% AXIAL
CMF5015R000BEBF
RES 15 OHM 1/4W .1% AXIAL CMF5015R000BEBF
RES 15ohm 1/4W .1% AXIAL

RES 15ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5015R000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015R000BEBF-ND
Through Hole Resistors CMF5015R000BEBF-ND
15 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 15 .1% T-9 B14 Vishay - 67P5829 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15 .1% T-9 B14 Vishay
67P5829
Cmf-50 15 .1% T-9 B14 Vishay 67P5829
CMF-50 15 .1% T-9 B14

CMF-50 15 .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015R000BEBF CMF5015R000BEBF-ND 67P5829
Product Name RES 15 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 15 .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details