Vishay Intertechnology, Inc. RES 15.8K OHM 1/4W 1% AXIAL CMF5015K800FKRE

Description
RES 15.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/4W 1% AXIAL - CMF5015K800FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/4W 1% AXIAL
CMF5015K800FKRE
RES 15.8K OHM 1/4W 1% AXIAL CMF5015K800FKRE
RES 15.8Kohm 1/4W 1% AXIAL

RES 15.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5015K800FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015K800FKRE-ND
Through Hole Resistors CMF5015K800FKRE-ND
15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 15.8K 1% T-1 R36 Vishay - 67P5826 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15.8K 1% T-1 R36 Vishay
67P5826
Cmf-50 15.8K 1% T-1 R36 Vishay 67P5826
CMF-50 15.8K 1% T-1 R36

CMF-50 15.8K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015K800FKRE CMF5015K800FKRE-ND 67P5826
Product Name RES 15.8K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 15.8K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details