Vishay Intertechnology, Inc. Through Hole Resistors CMF5015K800FKR6

Description
15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5015K800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015K800FKR6-ND
Through Hole Resistors CMF5015K800FKR6-ND
15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.8K OHM 1/4W 1% AXIAL - CMF5015K800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/4W 1% AXIAL
CMF5015K800FKR6
RES 15.8K OHM 1/4W 1% AXIAL CMF5015K800FKR6
RES 15.8Kohm 1/4W 1% AXIAL

RES 15.8Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4921
Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4921
Resistor,Metal Film,158KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,158KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015K800FKR6-ND CMF5015K800FKR6 40C4921
Product Name Through Hole Resistors RES 15.8K OHM 1/4W 1% AXIAL Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details