Vishay Intertechnology, Inc. Through Hole Resistors CMF5015K800FKEK

Description
15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5015K800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015K800FKEK-ND
Through Hole Resistors CMF5015K800FKEK-ND
15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.8K OHM 1/4W 1% AXIAL - CMF5015K800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/4W 1% AXIAL
CMF5015K800FKEK
RES 15.8K OHM 1/4W 1% AXIAL CMF5015K800FKEK
RES 15.8Kohm 1/4W 1% AXIAL

RES 15.8Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 15.8K 1% T-1 Ek E3 Vishay - 67P5825 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15.8K 1% T-1 Ek E3 Vishay
67P5825
Cmf-50 15.8K 1% T-1 Ek E3 Vishay 67P5825
CMF-50 15.8K 1% T-1 EK e3

CMF-50 15.8K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015K800FKEK-ND CMF5015K800FKEK 67P5825
Product Name Through Hole Resistors RES 15.8K OHM 1/4W 1% AXIAL Cmf-50 15.8K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details