Vishay Intertechnology, Inc. Through Hole Resistors CMF5015K400FKR6

Description
15.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5015K400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015K400FKR6-ND
Through Hole Resistors CMF5015K400FKR6-ND
15.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.4K OHM 1/4W 1% AXIAL - CMF5015K400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/4W 1% AXIAL
CMF5015K400FKR6
RES 15.4K OHM 1/4W 1% AXIAL CMF5015K400FKR6
RES 15.4Kohm 1/4W 1% AXIAL

RES 15.4Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,154Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4918 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,154Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4918
Resistor,metal Film,154Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4918
Resistor,Metal Film,154KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,154KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015K400FKR6-ND CMF5015K400FKR6 40C4918
Product Name Through Hole Resistors RES 15.4K OHM 1/4W 1% AXIAL Resistor,metal Film,154Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details