Vishay Intertechnology, Inc. Through Hole Resistors CMF5015K200FHEB

Description
15.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5015K200FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015K200FHEB-ND
Through Hole Resistors CMF5015K200FHEB-ND
15.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5015K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5015K200FHEB
Metal Film Resistors - CMF5015K200FHEB
Metal Film Resistors - Through Hole CMF-50 15.2K 1% T-2 EB e3

Metal Film Resistors - Through Hole CMF-50 15.2K 1% T-2 EB e3

Supplier's Site
Cmf-50 15.2K 1% T-2 Eb E3 Vishay - 67P5811 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15.2K 1% T-2 Eb E3 Vishay
67P5811
Cmf-50 15.2K 1% T-2 Eb E3 Vishay 67P5811
CMF-50 15.2K 1% T-2 EB e3

CMF-50 15.2K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015K200FHEB-ND CMF5015K200FHEB 67P5811
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 15.2K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details