Vishay Intertechnology, Inc. Through Hole Resistors CMF5015K000JNEA

Description
15 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5015K000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015K000JNEA-ND
Through Hole Resistors CMF5015K000JNEA-ND
15 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15K OHM 1/4W 5% AXIAL - CMF5015K000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/4W 5% AXIAL
CMF5015K000JNEA
RES 15K OHM 1/4W 5% AXIAL CMF5015K000JNEA
RES 15Kohm 1/4W 5% AXIAL

RES 15Kohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 15K 5% T-00 Ea E3 Vishay - 67P5810 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15K 5% T-00 Ea E3 Vishay
67P5810
Cmf-50 15K 5% T-00 Ea E3 Vishay 67P5810
CMF-50 15K 5% T-00 EA e3

CMF-50 15K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015K000JNEA-ND CMF5015K000JNEA 67P5810
Product Name Through Hole Resistors RES 15K OHM 1/4W 5% AXIAL Cmf-50 15K 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details