Vishay Intertechnology, Inc. Through Hole Resistors CMF5015K000GKR6

Description
15 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5015K000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015K000GKR6-ND
Through Hole Resistors CMF5015K000GKR6-ND
15 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF5015K000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5015K000GKR6
Vishay/DaleMetal Film Resistors - CMF5015K000GKR6
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 15K 2% T-1 RE6

Vishay/DaleMetal Film Resistors - Through Hole CMF-50 15K 2% T-1 RE6

Supplier's Site
Cmf-50 15K 2% T-1 Re6 Vishay - 67P5808 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15K 2% T-1 Re6 Vishay
67P5808
Cmf-50 15K 2% T-1 Re6 Vishay 67P5808
CMF-50 15K 2% T-1 RE6

CMF-50 15K 2% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015K000GKR6-ND CMF5015K000GKR6 67P5808
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-50 15K 2% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details