Vishay Intertechnology, Inc. RES 15K OHM 1/4W 2% AXIAL CMF5015K000GKBF

Description
RES 15Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/4W 2% AXIAL - CMF5015K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/4W 2% AXIAL
CMF5015K000GKBF
RES 15K OHM 1/4W 2% AXIAL CMF5015K000GKBF
RES 15Kohm 1/4W 2% AXIAL

RES 15Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5015K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015K000GKBF-ND
Through Hole Resistors CMF5015K000GKBF-ND
15 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5015K000GKBF CMF5015K000GKBF-ND
Product Name RES 15K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details