Vishay Intertechnology, Inc. RES 15K OHM 1/4W 1% AXIAL CMF5015K000FKEA

Description
RES 15Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/4W 1% AXIAL - CMF5015K000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/4W 1% AXIAL
CMF5015K000FKEA
RES 15K OHM 1/4W 1% AXIAL CMF5015K000FKEA
RES 15Kohm 1/4W 1% AXIAL

RES 15Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5015K000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015K000FKEA-ND
Through Hole Resistors CMF5015K000FKEA-ND
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 15K 1% T-1 Ea E3 Vishay - 67P5801 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 15K 1% T-1 Ea E3 Vishay
67P5801
Cmf-50 15K 1% T-1 Ea E3 Vishay 67P5801
CMF-50 15K 1% T-1 EA e3

CMF-50 15K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015K000FKEA CMF5015K000FKEA-ND 67P5801
Product Name RES 15K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 15K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details