Vishay Intertechnology, Inc. RES 15K OHM 1/4W 1% AXIAL CMF5015K000FKBF

Description
RES 15Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/4W 1% AXIAL - CMF5015K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/4W 1% AXIAL
CMF5015K000FKBF
RES 15K OHM 1/4W 1% AXIAL CMF5015K000FKBF
RES 15Kohm 1/4W 1% AXIAL

RES 15Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5015K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015K000FKBF-ND
Through Hole Resistors CMF5015K000FKBF-ND
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,150Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4910
Resistor,metal Film,150Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4910
Resistor,Metal Film,150KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,150KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5015K000FKBF CMF5015K000FKBF-ND 40C4910
Product Name RES 15K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,150Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details